The NCP6335DFCT1G is a synchronous buck converter designed for portable applications powered by single-cell Li-Ion or three-cell Alkaline/NiCd/NiMH batteries. It can deliver up to 2.5 A in a stand-alone configuration with a programmable output voltage range from 0.6 V to 1.4 V in 6.25 mV steps. The device operates at a switching frequency of 3 MHz, allowing for the use of smaller external components, specifically a 470 nH inductor and two 22 µF capacitors, optimizing the footprint and solution thickness. This voltage regulator features low quiescent current of 35 µA, I2C control interface with interrupt and dynamic voltage scaling support, and includes thermal protections for enhanced reliability. The NCP6335DFCT1G is packaged in a compact 2.0 x 1.6 mm CSP-20 format, making it suitable for space-constrained applications such as smartphones and web tablets. It also supports transient load sharing with other DC-DC converters, enhancing its versatility in power management solutions.
Manufacturer: ON Semiconductor
Win Source Part Number: 025084-NCP6335DFCT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Programmable
Topology: Buck
Frequency - Switching: 3MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 4A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-WLCSP (1.62x2.02)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 1.4V
Minimum Input Voltage: 2.3V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 4A 20-UFBGA, WLCSP
Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 4A 20-UFBGA, WLCSP
IC REG BUCK PROG 4A 20WLCSP
IC REG BUCK PROG 4A 20WLCSP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 025084-NCP6335DFCT1G | NCP6335DFCT1GOSTR-ND | NCP6335DFCT1G | NCP6335DFCT1G | NCP6335DFCT1G |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP6335DFCT1G | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Programmable | Adjustable / Variable | Fixed; Programmable | ||
| Package Type | Other; 20-WLCSP (1.62x2.02) | Other; 20-UFBGA, WLCSP | Other; 20-UFBGA, WLCSP | ||
| Life Cycle Stage | Maturity; Active | Removed; Obsolete | Removed | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification |