Manufacturer: ON Semiconductor
Win Source Part Number: 928906-NCP6335DFCCT1
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 4A 20-UFBGA, WLCSP
Package: Reel - TR
Package: 20-UFBGA, WLCSP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NCP633
Categories: Integrated Circuits (ICs)
Case / Package: 20-WLCSP (1.62x2.02)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
4 A Processor Supply with Dynamic Voltage Scaling, I2C Programming. Transient load helper Product overview: NCP6335DFCCT1G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4 A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-NCP6335DFCCT1G can be used for catalog matching and distributor lookup.
IC REG BUCK PROG 4A 20WLCSP
Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 4A 20-UFBGA, WLCSP
IC REG BUCK PROG 4A 20WLCSP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 928906-NCP6335DFCCT1G | 739-NCP6335DFCCT1G | NCP6335DFCCT1G | NCP6335DFCCT1G | NCP6335DFCCT1G |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP6335DFCCT1G | 4 A Voltage Regulator IC | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 20-WLCSP (1.62x2.02) | Other; 20-UFBGA, WLCSP | |||
| Life Cycle Stage | PhaseOut; Obsolete | Removed; Obsolete | Removed | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| IOUT | 4 amps | 4 amps | 4 amps |