IC REG BUCK PROG 4A 20WLCSP
IC REG BUCK PROG 4A 20WLCSP
Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 4A 20-UFBGA, WLCSP
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | NCP6335BFCCT1G | NCP6335BFCCT1G | NCP6335BFCCT1G |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Life Cycle Stage | Removed | Removed; Obsolete | |
| Output Voltage | 0.6000 volts | 0.6000 to 1.4 volts | |
| IOUT | 4 amps | 4 amps | 4 amps |
| fsw | 3000 kHz | 3000 kHz | 3000 kHz |