onsemi Voltage Regulators - DC DC Switching Regulators NCP6334CMTAATBG

Description
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 8-WFDFN Exposed Pad
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 8-WFDFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - NCP6334CMTAATBGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
NCP6334CMTAATBGOSCT-ND
Voltage Regulators - DC DC Switching Regulators NCP6334CMTAATBGOSCT-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 8-WFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - NCP6334CMTAATBGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
NCP6334CMTAATBGOSTR-ND
Voltage Regulators - DC DC Switching Regulators NCP6334CMTAATBGOSTR-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 8-WFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - NCP6334CMTAATBGOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
NCP6334CMTAATBGOSDKR-ND
Voltage Regulators - DC DC Switching Regulators NCP6334CMTAATBGOSDKR-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 8-WFDFN Exposed Pad

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP6334CMTAATBG - 060080-NCP6334CMTAATBG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP6334CMTAATBG
060080-NCP6334CMTAATBG
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP6334CMTAATBG 060080-NCP6334CMTAATBG
Manufacturer: ON Semiconductor Win Source Part Number: 060080-NCP6334CMTAAT BG Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 3MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-WDFN (2x2) Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.6V Maximum Output Voltage: 5.5V Minimum Input Voltage: 2.3V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 060080-NCP6334CMTAATBG
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 3MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-WDFN (2x2)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 2.3V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - NCP6334CMTAATBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
NCP6334CMTAATBG
Voltage Regulators - DC DC Switching Regulators NCP6334CMTAATBG
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 8-WFDFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - NCP6334CMTAATBG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
NCP6334CMTAATBG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators NCP6334CMTAATBG
IC REG BUCK ADJ 2A 8WDFN

IC REG BUCK ADJ 2A 8WDFN

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
NCP6334CMTAATBG
Switching Voltage Regulators NCP6334CMTAATBG
Switching Voltage Regulators USR BUCK CONVERTER

Switching Voltage Regulators USR BUCK CONVERTER

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - NCP6334CMTAATBG - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
NCP6334CMTAATBG
Voltage Regulators - DC DC Switching Regulators NCP6334CMTAATBG
IC REG BUCK ADJUSTABLE 2A 8WDFN

IC REG BUCK ADJUSTABLE 2A 8WDFN

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - NCP6334CMTAATBG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
NCP6334CMTAATBG
PMIC - Voltage Regulators - DC DC Switching Regulators NCP6334CMTAATBG
IC REG BUCK ADJUSTABLE 2A 8WDFN

IC REG BUCK ADJUSTABLE 2A 8WDFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number NCP6334CMTAATBGOSCT-ND 060080-NCP6334CMTAATBG NCP6334CMTAATBG NCP6334CMTAATBG NCP6334CMTAATBG NCP6334CMTAATBG NCP6334CMTAATBG
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP6334CMTAATBG Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type Other; 8-WFDFN Exposed Pad Other; 8-WDFN (2x2) Other; 8-WFDFN Exposed Pad Other; 8-WFDFN Exposed Pad
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 0.6000 to 5.5 volts 0.6000 volts 0.6000 to 5.5 volts 0.6000 volts 0.6000 volts
Unlock Full Specs
to access all available technical data