onsemi Voltage Regulators - DC DC Switching Regulators NCP6334BMT26TBG

Description
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 8-WFDFN Exposed Pad
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 8-WFDFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - NCP6334BMT26TBG-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
NCP6334BMT26TBG-ND
Voltage Regulators - DC DC Switching Regulators NCP6334BMT26TBG-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 8-WFDFN Exposed Pad

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP6334BMT26TBG - 928905-NCP6334BMT26TBG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP6334BMT26TBG
928905-NCP6334BMT26TBG
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP6334BMT26TBG 928905-NCP6334BMT26TBG
Manufacturer: ON Semiconductor Win Source Part Number: 928905-NCP6334BMT26T BG Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 8-WFDFN Exposed Pad Package: Reel - TR Package: 8-WFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: NCP633 Categories: Integrated Circuits (ICs) Case / Package: 8-WDFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 928905-NCP6334BMT26TBG
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 8-WFDFN Exposed Pad
Package: Reel - TR
Package: 8-WFDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NCP633
Categories: Integrated Circuits (ICs)
Case / Package: 8-WDFN (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - NCP6334BMT26TBG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
NCP6334BMT26TBG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators NCP6334BMT26TBG
IC REG BUCK ADJ 2A 8WDFN

IC REG BUCK ADJ 2A 8WDFN

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - NCP6334BMT26TBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
NCP6334BMT26TBG
Voltage Regulators - DC DC Switching Regulators NCP6334BMT26TBG
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 8-WFDFN Exposed Pad

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
NCP6334BMT26TBG
PMIC - Voltage Regulators - DC DC Switching Regulators NCP6334BMT26TBG
IC REG BUCK ADJUSTABLE 2A 8WDFN

IC REG BUCK ADJUSTABLE 2A 8WDFN

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - NCP6334BMT26TBG - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
NCP6334BMT26TBG
Voltage Regulators - DC DC Switching Regulators NCP6334BMT26TBG
IC REG BUCK ADJUSTABLE 2A 8WDFN

IC REG BUCK ADJUSTABLE 2A 8WDFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number NCP6334BMT26TBG-ND 928905-NCP6334BMT26TBG NCP6334BMT26TBG NCP6334BMT26TBG NCP6334BMT26TBG NCP6334BMT26TBG
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP6334BMT26TBG Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type Other; 8-WFDFN Exposed Pad Other; 8-WDFN (2x2) Other; 8-WFDFN Exposed Pad Other; 8-WFDFN Exposed Pad
Special Features Synchronous Rectification
Output Voltage 0.6000 to 5.5 volts 0.6000 volts 0.6000 to 5.5 volts 0.6000 volts
Unlock Full Specs
to access all available technical data