Manufacturer: ON Semiconductor
Win Source Part Number: 209105-NCP6332CMTAAT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 3MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1.2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-WDFN (2x2)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 2.3V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1.2A 8-WFDFN Exposed Pad
IC REG BUCK ADJ 1.2A 8WDFN
Switching Voltage Regulators USR BUCK CONVERTER
IC REG BUCK ADJ 1.2A 8WDFN
IC REG BUCK ADJ 1.2A 8WDFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1.2A 8-WFDFN Exposed Pad
| Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 209105-NCP6332CMTAATBG | NCP6332CMTAATBGOSTR-ND | NCP6332CMTAATBG | NCP6332CMTAATBG | NCP6332CMTAATBG | NCP6332CMTAATBG | NCP6332CMTAATBG |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP6332CMTAATBG | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 8-WDFN (2x2) | Other; 8-WFDFN Exposed Pad | Other; 8-WFDFN Exposed Pad | Other; 8-WFDFN Exposed Pad | |||
| Life Cycle Stage | Maturity; Active | Active | Active | ||||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification |