Fixed Positive LDO Regulator, 3.47V, 1.25V Dropout, BIPolar, PSSO5
3.47V FIXED POSITIVE LDO REGULATOR, 1.25V DROPOUT, PSSO5, LEAD FREE, D2PAK-5 Product overview: NCP631GD2TR4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.47V, 1.25V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.47V, 1.25V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP631GD2TR4G can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 3A D2PAK-5
IC REG LINEAR 3.47V 3A D2PAK-5
IC REG LINEAR 3.47V 3A D2PAK-5
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP631GD2TR4G | 776-NCP631GD2TR4G | NCP631GD2TR4G-ND | NCP631GD2TR4G | NCP631GD2TR4G |
| Product Name | 3.47V 1.25V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Package Type | Other; SMSIP5H | Other; TO-263-6 | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | ||
| Output Voltage Type | Fixed | Fixed | |||
| Output Voltage | 3.47 volts | 3.47 volts | 3.47 volts | ||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | |
| IQ | 1.00E-3 amps | 1.00E-3 amps |