Linear Voltage Regulator IC Positive Fixed 1 Output 3A D2PAK-5
Fixed Positive LDO Regulator, 3.47V, 1.25V Dropout, BIPolar, PSSO5
IC REG LINEAR 3.47V 3A D2PAK-5
LDO Voltage Regulators ANA LINEAR VLTG REG.
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP631GD2TG-ND | NCP631GD2TG | NCP631GD2TG | 598-NCP631GD2TG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators ANA LINEAR VLTG REG. | |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | Other; SMSIP5H | TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA | |
| Special Features | Input Overcurrent Protection |