Linear Voltage Regulator IC Positive Fixed 1 Output 3A D2PAK-5
Manufacturer: ON Semiconductor
Win Source Part Number: 108573-NCP630GD2TR4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1V @ 3A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 3A
Output Voltage: 3.47V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: D2PAK-5
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 3.47V
Dropout Voltage-Max: 1.25V @ 3A
Operating Supply Current: 1mA to 2mA
PSRR: 85dB (1kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator, 3 A, Ultra-High PSRR Vout: 3.47 V, 5 LEAD D2PAK, 800-REEL Product overview: NCP630GD2TR4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 3.47 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3 A, 3.47 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP630GD2TR4G can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.47V 3A D2PAK-5
IC REG LINEAR 3.47V 3A D2PAK-5
LDO Voltage Regulators 3.47V 3A Fast
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP630GD2TR4GOSTR-ND | 108573-NCP630GD2TR4G | 776-NCP630GD2TR4G | NCP630GD2TR4G | NCP630GD2TR4G | NCP630GD2TR4G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - NCP630GD2TR4G | 3 A 3.47 V LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | Other; D2PAK-5 | Other; TO-263-6 | TO-263 | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |