Linear Voltage Regulator IC Positive Fixed 1 Output 3A D2PAK-5
3.47V FIXED POSITIVE LDO REGULATOR, 1.25V DROPOUT, PSSO5, D2PAK-5 Product overview: NCP630GD2TR4 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.47V, 1.25V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.47V, 1.25V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP630GD2TR4 can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 3.47V, 1.25V Dropout, BIPolar, PSSO5
Manufacturer: ON Semiconductor
Win Source Part Number: 1230455-NCP630GD2TR4
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
IC REG LINEAR 3.47V 3A D2PAK-5
IC REG LINEAR 3.47V 3A D2PAK-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP630GD2TR4-ND | 776-NCP630GD2TR4 | NCP630GD2TR4 | 1230455-NCP630GD2TR4 | NCP630GD2TR4 | NCP630GD2TR4 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.47V 1.25V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - NCP630GD2TR4 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Fixed | Fixed | ||||
| Package Type | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | Other; TO-263-6 | Other; SMSIP5H | |||
| Special Features | Input Overcurrent Protection | Enable |