Manufacturer: ON Semiconductor
Win Source Part Number: 025083-NCP630AD2TR4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 1V @ 3A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 3A
Output Voltage: Adj to 1.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: D2PAK-5
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 1.216V
Dropout Voltage-Max: 1.25V @ 3A
Operating Supply Current: 1mA to 2mA
PSRR: 85dB (1kHz)
Maximum Output Voltage: 10.75V
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
3A LDO, Adj Vout, 1.25V Dropout, 12V In, 85dB PSRR, TO-263 Product overview: NCP630AD2TR4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A, 1.25V, 12V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 1.25V, 12V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP630AD2TR4G can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A D2PAK-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A D2PAK-5
LDO Voltage Regulators 3A ADJ Fast
IC REG LINEAR POS ADJ 3A D2PAK-5
IC REG LINEAR POS ADJ 3A D2PAK-5
IC REG LINEAR POS ADJ 3A D2PAK-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 025083-NCP630AD2TR4G | 776-NCP630AD2TR4G | NCP630AD2TR4GOSTR-ND | NCP630AD2TR4G | NCP630AD2TR4G | NCP630AD2TR4G | NCP630AD2TR4G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCP630AD2TR4G | 3A 1.25V 12V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; D2PAK-5 | Other; TO-263-6 | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | TO-263 | ||
| Life Cycle Stage | Maturity; Active |