Manufacturer: ON Semiconductor
Win Source Part Number: 1230453-NCP630AD2TR4
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
1.2 V-ADJUSTABLE POSITIVE LDO REGULATOR, 1.25V DROPOUT, PSSO5, D2PAK-5 Product overview: NCP630AD2TR4 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2 V, 1.25V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2 V, 1.25V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP630AD2TR4 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A D2PAK-5
IC REG LINEAR POS ADJ 3A D2PAK-5
IC REG LINEAR POS ADJ 3A D2PAK-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1230453-NCP630AD2TR4 | 776-NCP630AD2TR4 | NCP630AD2TR4-ND | NCP630AD2TR4 | NCP630AD2TR4 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCP630AD2TR4 | 1.2 V 1.25V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; TO-263-6 | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | |||
| Output Voltage | 10.75 volts | 1.22 to 10.75 volts | 1.22 volts | ||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | |
| IQ | 1.00E-3 amps | 1.00E-3 amps |