Manufacturer: ON Semiconductor
Win Source Part Number: 1230452-NCP630AD2TG
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Configuration: Positive
Output Current: 3A
Family Name: NCP630A
Output Voltage: 1.216V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1mA ~ 2mA
PSRR: 85dB (1kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: D2PAK-5
Output Voltage MAX: 10.75V
Voltage Input MAX: 12V
Voltage Dropout (Maximum): 1.25V @ 3A
Alternative Parts (Cross-Reference): LD29300P2M; LD29300P2MR; LD29300P2MTR;
Introduction Date: June 05, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
3A LDO, Adj Vout, 12V In, 1V Dropout, TO-263-6 Product overview: NCP630AD2TG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A, 12V, 1V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 12V, 1V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP630AD2TG can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A D2PAK-5
LDO Voltage Regulators 3A ADJ Fast
IC REG LINEAR POS ADJ 3A D2PAK-5
IC REG LINEAR POS ADJ 3A D2PAK-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1230452-NCP630AD2TG | 776-NCP630AD2TG | NCP630AD2TGOSOS-ND | NCP630AD2TG | NCP630AD2TG | NCP630AD2TG |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCP630AD2TG | 3A 12V 1V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA | Other; TO-263-6 | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | |||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | |||
| Output Voltage | 1.22 volts | 1.2 volts | 1.22 to 10.75 volts | 1.22 volts |