Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-DFN (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-DFN (3x3)
Manufacturer: ON Semiconductor
Win Source Part Number: 790613-NCP623MN-50R2
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 6-VDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 150mA
Family Name: NCP623
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 200μA
PSRR: 70dB (1kHz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Package: 6-DFN (3x3)
Voltage Input MAX: 12V
Voltage Dropout (Maximum): 0.26V @ 150mA
Alternative Parts (Cross-Reference): XC62FP5201TH; XC62FP5101TR; XC62FP5201TL; XC62FP5201TR;
Introduction Date: February 11, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
5V LDO Regulator, 150mA, 70dB PSRR, DFN-6 Product overview: NCP623MN-50R2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 150mA, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 150mA, DFN, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP623MN-50R2G can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 150MA 6DFN
IC REG LINEAR 5V 150MA 6DFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP623MN-50R2GOSCT-ND | 790613-NCP623MN-50R2G | 776-NCP623MN-50R2G | NCP623MN-50R2G | NCP623MN-50R2G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - NCP623MN-50R2G | 5V 150mA DFN LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; 6-VDFN Exposed Pad | Other; 6-VDFN Exposed Pad | Other; DFN | ||
| Special Features | Over Temperature, Short Circuit | Enable | Enable |