IC REG LINEAR 5V 150MA 6DFN / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-DFN (3x3) Product overview: NCP623MN-50R2 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 150MA, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 150MA, DFN, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NCP623MN-50R2 can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 5V, 0.26V Dropout, BIPolar
Manufacturer: ON Semiconductor
Win Source Part Number: 1230450-NCP623MN-50R
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
IC REG LINEAR 5V 150MA 6DFN
IC REG LINEAR 5V 150MA 6DFN
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-NCP623MN-50R2 | NCP623MN-50R2 | 1230450-NCP623MN-50R2 | NCP623MN-50R2 | 598-NCP623MN-50R2 |
| Product Name | 5V 150MA DFN LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - NCP623MN-50R2 | PMIC - Voltage Regulators - Linear | IC REG LINEAR 5V 150MA 6DFN | |
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; Tape & Reel | Other; SOLCC6 | Other; 6-VDFN Exposed Pad | ||
| Output Voltage | 5 volts | 5 volts | |||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | ||
| VIN | 12 volts | 6 volts |