IC REG LINEAR 2.8V 150MA 6-DFN
IC REG LINEAR 2.8V 150MA 6-DFN
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-DFN (3x3)
IC REG LINEAR 2.8V 150MA 6DFN
LDO Voltage Regulators ANA 150mA LDO
IC REG LINEAR 2.8V 150MA 6DFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 488-NCP623MN-28R2GDKR-ND | NCP623MN-28R2G | NCP623MN-28R2G | NCP623MN-28R2G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 6-VDFN Exposed Pad | |||
| Special Features | Over Temperature, Short Circuit | Enable |