5V FIXED POSITIVE LDO REGULATOR, 0.26V DROPOUT, PDSO8, LEAD FREE, MICRO-8 Product overview: NCP623DM-50R2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.26V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.26V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP623DM-50R2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 887009-NCP623DM-50R2
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-MSOP
Package: Reel - TR
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NCP623
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP623DM-50R2GOSTR, =NCP623DM-50R2GOSCT-
IC REG LINEAR 5V 150MA MICRO8
IC REG LINEAR 5V 150MA MICRO8
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-NCP623DM-50R2G | 887009-NCP623DM-50R2G | NCP623DM-50R2G | NCP623DM-50R2G |
| Product Name | 5V 0.26V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - NCP623DM-50R2G | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | |||
| Package Type | Other; MSOP | SSOP; Other; 8-MSOP | SSOP | |
| Output Voltage | 5 volts | 5 volts | ||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | |
| IQ | 2.00E-4 amps | 2.00E-4 amps |