onsemi QFN Power Management IC NCP6153MNTWG

Description
SPECIALTY ANALOG CIRCUIT, QCC52, 6 X 6 MM, 0.40 MM PITCH, ROHS COMPLIANT, QFN-52 Product overview: NCP6153MNTWG from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, QFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-NCP6153MNTWG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SPECIALTY ANALOG CIRCUIT, QCC52, 6 X 6 MM, 0.40 MM PITCH, ROHS COMPLIANT, QFN-52 Product overview: NCP6153MNTWG from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, QFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-NCP6153MNTWG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
QFN Power Management IC
750-NCP6153MNTWG
QFN Power Management IC 750-NCP6153MNTWG
SPECIALTY ANALOG CIRCUIT, QCC52, 6 X 6 MM, 0.40 MM PITCH, ROHS COMPLIANT, QFN-52 Product overview: NCP6153MNTWG from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, QFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-NCP6153MNTWG can be used for catalog matching and distributor lookup.

SPECIALTY ANALOG CIRCUIT, QCC52, 6 X 6 MM, 0.40 MM PITCH, ROHS COMPLIANT, QFN-52 Product overview: NCP6153MNTWG from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, QFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-NCP6153MNTWG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - NCP6153MNTWG - 060078-NCP6153MNTWG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - NCP6153MNTWG
060078-NCP6153MNTWG
PMIC - PMIC - Voltage Regulators - Special Purpose - NCP6153MNTWG 060078-NCP6153MNTWG
Manufacturer: ON Semiconductor Win Source Part Number: 060078-NCP6153MNTWG Packaging: Reel - TR Applications: Controller, Intel IMVP-7, VR12 Mounting: SMD (SMT) Voltage - Input: 4.75 V to 5.25 V Number of Outputs: 2 Output Voltage: 0.25 V to 1.52 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 100°C Case / Package: 52-QFN (6x6) Alternative Parts (Cross-Reference): NCP81005MNTWG; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 060078-NCP6153MNTWG
Packaging: Reel - TR
Applications: Controller, Intel IMVP-7, VR12
Mounting: SMD (SMT)
Voltage - Input: 4.75 V to 5.25 V
Number of Outputs: 2
Output Voltage: 0.25 V to 1.52 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 100°C
Case / Package: 52-QFN (6x6)
Alternative Parts (Cross-Reference): NCP81005MNTWG;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - NCP6153MNTWG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
NCP6153MNTWG
PMIC - Voltage Regulators - Special Purpose NCP6153MNTWG
IC REG IMVP-7 VR12 2OUT 52QFN

IC REG IMVP-7 VR12 2OUT 52QFN

Supplier's Site Datasheet
IC REG IMVP-7 VR12 2OUT 52QFN - 598-NCP6153MNTWG - Utmel Electronic Limited
Hong Kong, China
IC REG IMVP-7 VR12 2OUT 52QFN
598-NCP6153MNTWG
IC REG IMVP-7 VR12 2OUT 52QFN 598-NCP6153MNTWG
IC REG IMVP-7 VR12 2OUT 52QFN

IC REG IMVP-7 VR12 2OUT 52QFN

Supplier's Site
Sheung Wan, Hong Kong
Switching Controllers
NCP6153MNTWG
Switching Controllers NCP6153MNTWG
Switching Controllers DUAL OUTPUT Cntrllr

Switching Controllers DUAL OUTPUT Cntrllr

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number 750-NCP6153MNTWG 060078-NCP6153MNTWG NCP6153MNTWG 598-NCP6153MNTWG NCP6153MNTWG
Product Name QFN Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - NCP6153MNTWG PMIC - Voltage Regulators - Special Purpose IC REG IMVP-7 VR12 2OUT 52QFN Switching Controllers
Package Type Other; QFN Other; 52-QFN (6x6) Other; 52-VFQFN Exposed Pad Other; 52-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data