onsemi PMIC - PMIC - Voltage Regulators - Special Purpose - NCP6151S52MNR2G NCP6151S52MNR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 025082-NCP6151S52MNR 2G Packaging: Reel - TR Applications: Controller, Intel IMVP-7, VR12 Mounting: SMD (SMT) Number of Outputs: 2 Categories: Integrated Circuits Status: Active Case / Package: 52-QFN (6x6) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 025082-NCP6151S52MNR 2G Packaging: Reel - TR Applications: Controller, Intel IMVP-7, VR12 Mounting: SMD (SMT) Number of Outputs: 2 Categories: Integrated Circuits Status: Active Case / Package: 52-QFN (6x6) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - NCP6151S52MNR2G - 025082-NCP6151S52MNR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - NCP6151S52MNR2G
025082-NCP6151S52MNR2G
PMIC - PMIC - Voltage Regulators - Special Purpose - NCP6151S52MNR2G 025082-NCP6151S52MNR2G
Manufacturer: ON Semiconductor Win Source Part Number: 025082-NCP6151S52MNR 2G Packaging: Reel - TR Applications: Controller, Intel IMVP-7, VR12 Mounting: SMD (SMT) Number of Outputs: 2 Categories: Integrated Circuits Status: Active Case / Package: 52-QFN (6x6) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 025082-NCP6151S52MNR2G
Packaging: Reel - TR
Applications: Controller, Intel IMVP-7, VR12
Mounting: SMD (SMT)
Number of Outputs: 2
Categories: Integrated Circuits
Status: Active
Case / Package: 52-QFN (6x6)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
NCP6151S52MNR2G
Switching Controllers NCP6151S52MNR2G
Switching Controllers MULTIPHASE CONTROLLER

Switching Controllers MULTIPHASE CONTROLLER

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - NCP6151S52MNR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
NCP6151S52MNR2G
PMIC - Voltage Regulators - Special Purpose NCP6151S52MNR2G
IC REG IMVP-7 VR12 2OUT 52QFN

IC REG IMVP-7 VR12 2OUT 52QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number 025082-NCP6151S52MNR2G NCP6151S52MNR2G NCP6151S52MNR2G
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - NCP6151S52MNR2G Switching Controllers PMIC - Voltage Regulators - Special Purpose
Package Type Other; 52-QFN (6x6) Other; 52-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - LM22672MRX-5.0S1 - Quarktwin Technology Ltd.
Specs
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width)
Life Cycle Stage Active
View Details
Switching Regulators - 2124658 - RS Components, Ltd.
Specs
Efficiency 96 %
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Automotive 2.4 Mhz, 3.5A Buck Regulator - A8583KLPTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 16-Pin TSSOP
View Details
9 suppliers