onsemi PMIC - PMIC - Voltage Regulators - Special Purpose - NCP6151NS52MNR2G NCP6151NS52MNR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 928904-NCP6151NS52MN R2G Features: series Controller, Intel IMVP-7, VR12™ Voltage Regulator IC 2 Output 52-QFN (6x6) Package: 52-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: NCP6151 Categories: Integrated Circuits (ICs) Case / Package: 52-QFN (6x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 928904-NCP6151NS52MN R2G Features: series Controller, Intel IMVP-7, VR12™ Voltage Regulator IC 2 Output 52-QFN (6x6) Package: 52-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: NCP6151 Categories: Integrated Circuits (ICs) Case / Package: 52-QFN (6x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - NCP6151NS52MNR2G - 928904-NCP6151NS52MNR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - NCP6151NS52MNR2G
928904-NCP6151NS52MNR2G
PMIC - PMIC - Voltage Regulators - Special Purpose - NCP6151NS52MNR2G 928904-NCP6151NS52MNR2G
Manufacturer: ON Semiconductor Win Source Part Number: 928904-NCP6151NS52MN R2G Features: series Controller, Intel IMVP-7, VR12™ Voltage Regulator IC 2 Output 52-QFN (6x6) Package: 52-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: NCP6151 Categories: Integrated Circuits (ICs) Case / Package: 52-QFN (6x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 928904-NCP6151NS52MNR2G
Features: series Controller, Intel IMVP-7, VR12™ Voltage Regulator IC 2 Output 52-QFN (6x6)
Package: 52-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NCP6151
Categories: Integrated Circuits (ICs)
Case / Package: 52-QFN (6x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
PMIC - Voltage Regulators - Special Purpose - NCP6151NS52MNR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
NCP6151NS52MNR2G
PMIC - Voltage Regulators - Special Purpose NCP6151NS52MNR2G
IC REG IMVP-7 VR12 2OUT 52QFN

IC REG IMVP-7 VR12 2OUT 52QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 928904-NCP6151NS52MNR2G NCP6151NS52MNR2G
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - NCP6151NS52MNR2G PMIC - Voltage Regulators - Special Purpose
Package Type Other; 52-QFN (6x6) Other; 52-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Controllers - 1922651P - RS Components, Ltd.
Specs
Package Type SOIC; Other; SOIC
IOUT 1 amps
View Details
Power Distribution Switches, Load Drivers - BTS3410GXUMA1 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Special Features Multiple Outputs; Auto Restart
View Details