Manufacturer: ON Semiconductor
Win Source Part Number: 1082341-NCP6133MNTWG
Packaging: Reel - TR
Applications: Controller, Intel IMVP-7, VR12
Mounting: SMD (SMT)
Voltage - Input: 4.75 V to 5.25 V
Number of Outputs: 2
Output Voltage: 0.25 V to 1.52 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 100°C
Case / Package: 52-QFN (6x6)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Switching Controllers DUAL OUTPUT Cntrllr
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1082341-NCP6133MNTWG | NCP6133MNTWG |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - NCP6133MNTWG | Switching Controllers |
| Package Type | Other; 52-QFN (6x6) |