Manufacturer: ON Semiconductor
Win Source Part Number: 025081-NCP6132AMNR2G
Packaging: Reel - TR
Applications: Controller, Intel IMVP-7, VR12
Mounting: SMD (SMT)
Number of Outputs: 2
Output Voltage: 0.25 V to 1.52 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 100°C
Case / Package: 60-QFN (7x7)
Alternative Parts (Cross-Reference): NCP6132ADMNR2G;
Introduction Date: January 01, 2000
Country of Origin: Philippines
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
IC REG IMVP-7 VR12 2OUT 60QFN Product overview: NCP6132AMNR2G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-NCP6132AMNR2G can be used for catalog matching and distributor lookup.
IC REG IMVP-7 VR12 2OUT 60QFN
Switching Controllers 3 + 2 CONTROLLER
IC REG IMVP-7 VR12 2OUT 60QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 025081-NCP6132AMNR2G | 750-NCP6132AMNR2G | NCP6132AMNR2G | NCP6132AMNR2G | NCP6132AMNR2G |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - NCP6132AMNR2G | Power Management IC | PMIC - Voltage Regulators - Special Purpose | Switching Controllers | Special Purpose Regulators |
| Package Type | Other; 60-QFN (7x7) | Other; QFN | Other; 60-VFQFN Exposed Pad | Other; 60-VFQFN Exposed Pad |