The NCP612SQ50T2G is a fixed output linear voltage regulator from the NCP612 series, designed for low-power applications such as handheld communication devices and battery-powered products. It provides a regulated output voltage of 5.0 V with a maximum output current of 100 mA. The device features an ultra-low quiescent current of 40 µA, making it suitable for energy-sensitive applications. With a low dropout voltage of 230 mV at 100 mA output, it is efficient in maintaining performance under varying load conditions. The NCP612SQ50T2G operates over a temperature range of -40°C to 85°C and is housed in a compact SC70-5 package, which is compatible with low-cost ceramic capacitors. The device is also Pb-free and complies with environmental standards. This regulator is ideal for applications including cellular phones, camcorders, and other portable consumer electronics where space and power efficiency are critical.
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-88A (SC-70-5/SOT-353)
IC REG LINEAR 5V 100MA SC88A
IC REG LINEAR 5V 100MA SC88A
LDO Voltage Regulators ACMOS1 LDO REGULATOR
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP612SQ50T2G-ND | NCP612SQ50T2G | NCP612SQ50T2G | NCP612SQ50T2G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 5-TSSOP, SC-70-5, SOT-353 | |||
| Special Features | Input Overcurrent Protection | Enable |