Manufacturer: ON Semiconductor
Win Source Part Number: 060075-NCP612SQ37T2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.18V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 100mA
Output Voltage: 3.7V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-88A (SC-70-5 / SOT-353)
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3.7V
Dropout Voltage-Max: 0.38V @ 100mA
Operating Supply Current: 1μA to 90μA
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
3.7V LDO Regulator, 100mA, 90uA Iq, SC-88A, SMT Product overview: NCP612SQ37T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.7V, 100mA, 90uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.7V, 100mA, 90uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP612SQ37T2G can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-88A (SC-70-5/SOT-353)
IC REG LINEAR 3.7V 100MA SC88A
LDO Voltage Regulators ACMOS1 LDO REGULATOR
IC REG LINEAR 3.7V 100MA SC88A
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 060075-NCP612SQ37T2G | 776-NCP612SQ37T2G | NCP612SQ37T2GOSTR-ND | NCP612SQ37T2G | NCP612SQ37T2G | NCP612SQ37T2G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCP612SQ37T2G | 3.7V 100mA 90uA LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | SC-70; Other; SC-88A (SC-70-5 / SOT-353) | Other; SC | Other; 5-TSSOP, SC-70-5, SOT-353 | SC-70; SSOP | ||
| Life Cycle Stage | Maturity; Active |