3.3V LDO Regulator, 100mA, 200mV Dropout, SC-88A, SMT Product overview: NCP612SQ33T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 100mA, 88A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 100mA, 88A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP612SQ33T2G can be used for catalog matching and distributor lookup.
Manufacturer: onsemi
Win Source Part Number: 1320147-NCP612SQ33T2
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Current - Output: 100mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 90 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 3.3V
Supplier Device Package: SC-88A (SC-70-5/SOT-353)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 5-TSSOP, SC-70-5, SOT-353
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 90 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP612SQ33T2G-ND,NCP
Base Product Number: NCP612
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.38V @ 100mA
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-88A (SC-70-5/SOT-353)
LDO Voltage Regulators ACMOS1 LDO REGULATOR
IC REG LINEAR 3.3V 100MA SC88A
IC REG LINEAR 3.3V 100MA SC88A
IC REG LINEAR 3.3V 100MA SC88A
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-NCP612SQ33T2G | 1320147-NCP612SQ33T2G | NCP612SQ33T2GOSTR-ND | NCP612SQ33T2G | NCP612SQ33T2G | NCP612SQ33T2G | NCP612SQ33T2G |
| Product Name | 3.3V 100mA 88A LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; SC | SC-70; SSOP; Other; 5-TSSOP, SC-70-5, SOT-353 | Other; 5-TSSOP, SC-70-5, SOT-353 | SC-70; SSOP | SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 | ||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | |||
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | ||
| Dropout Voltage | 0.2000 volts | 0.3800 volts | 0.3800 volts | 0.3800 volts |