onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP612SQ30T2G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-88A (SC-70-5/SOT-353)
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-88A (SC-70-5/SOT-353)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP612SQ30T2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP612SQ30T2GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP612SQ30T2GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-88A (SC-70-5/SOT-353)

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP612SQ30T2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP612SQ30T2GOSDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP612SQ30T2GOSDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-88A (SC-70-5/SOT-353)

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP612SQ30T2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP612SQ30T2GOSCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP612SQ30T2GOSCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-88A (SC-70-5/SOT-353)

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Singapore, Singapore
3V 100mA 90uA LDO Voltage Regulator IC
776-NCP612SQ30T2G
3V 100mA 90uA LDO Voltage Regulator IC 776-NCP612SQ30T2G
3V LDO Regulator, 100mA, 90uA Iq, SC-88A, SMT Product overview: NCP612SQ30T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 100mA, 90uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 100mA, 90uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP612SQ30T2G can be used for catalog matching and distributor lookup.

3V LDO Regulator, 100mA, 90uA Iq, SC-88A, SMT Product overview: NCP612SQ30T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 100mA, 90uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 100mA, 90uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP612SQ30T2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCP612SQ30T2G - 887008-NCP612SQ30T2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP612SQ30T2G
887008-NCP612SQ30T2G
PMIC - PMIC - Voltage Regulators - Linear - NCP612SQ30T2G 887008-NCP612SQ30T2G
Manufacturer: ON Semiconductor Win Source Part Number: 887008-NCP612SQ30T2G Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-88A (SC-70-5/SOT-353) Package: 5-TSSOP, SC-70-5, SOT-353 Package: Reel - TR Mounting: Surface Mount Family Name: NCP612 Categories: Integrated Circuits (ICs) Case / Package: SC-88A (SC-70-5/SOT-353) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP612SQ30T2GOSCT, NCP612SQ30T2G-ND, NCP612SQ30T2GOSTR, NCP612SQ30T2GOSDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 887008-NCP612SQ30T2G
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-88A (SC-70-5/SOT-353)
Package: 5-TSSOP, SC-70-5, SOT-353
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCP612
Categories: Integrated Circuits (ICs)
Case / Package: SC-88A (SC-70-5/SOT-353)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP612SQ30T2GOSCT, NCP612SQ30T2G-ND, NCP612SQ30T2GOSTR, NCP612SQ30T2GOSDKR

Buy Now Datasheet
IC REG LDO 3V 0.1A SC70 - 598-NCP612SQ30T2G - Utmel Electronic Limited
Hong Kong, China
IC REG LDO 3V 0.1A SC70
598-NCP612SQ30T2G
IC REG LDO 3V 0.1A SC70 598-NCP612SQ30T2G
IC REG LDO 3V 0.1A SC70

IC REG LDO 3V 0.1A SC70

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCP612SQ30T2G
LDO Voltage Regulators NCP612SQ30T2G
LDO Voltage Regulators ACMOS1 LDO REGULATOR

LDO Voltage Regulators ACMOS1 LDO REGULATOR

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP612SQ30T2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP612SQ30T2G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP612SQ30T2G
IC REG LINEAR 3V 100MA SC88A

IC REG LINEAR 3V 100MA SC88A

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number NCP612SQ30T2GOSTR-ND 776-NCP612SQ30T2G 887008-NCP612SQ30T2G 598-NCP612SQ30T2G NCP612SQ30T2G NCP612SQ30T2G
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3V 100mA 90uA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - NCP612SQ30T2G IC REG LDO 3V 0.1A SC70 LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; 5-TSSOP, SC-70-5, SOT-353 Other; SC SC-70; Other; SC-88A (SC-70-5/SOT-353) SSOP; Other; 5-TSSOP, SC-70-5, SOT-353
Special Features Input Overcurrent Protection
Unlock Full Specs
to access all available technical data