The NCP612SQ27T2G is a fixed output linear voltage regulator designed for low power applications, particularly in handheld communication devices and battery-powered equipment. It provides a nominal output voltage of 2.7 V and can deliver up to 100 mA of output current. The device features an ultra-low quiescent current of 40 µA, making it suitable for energy-sensitive applications. It has a low dropout voltage of 230 mV at 100 mA output, ensuring efficient operation even with minimal input-output voltage differential. This regulator operates over a temperature range of -40°C to 85°C and is housed in a compact SC70-5 surface mount package, which is advantageous for space-constrained designs. The NCP612SQ27T2G is compatible with low-cost ceramic capacitors and includes built-in protection features such as current limit and thermal shutdown. It is also a Pb-free device, aligning with environmental standards. Typical applications include cellular phones, camcorders, and other portable consumer electronics.
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-88A (SC-70-5/SOT-353)
IC REG LINEAR 2.7V 100MA SC88A
IC REG LINEAR 2.7V 100MA SC88A
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | NCP612SQ27T2G-ND | NCP612SQ27T2G | NCP612SQ27T2G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | Other; 5-TSSOP, SC-70-5, SOT-353 | ||
| Special Features | Input Overcurrent Protection | Enable |