onsemi 2.7V 0.1A LDO Voltage Regulator IC NCP612SQ27T1

Description
IC REG LDO 2.7V 0.1A SC70 Product overview: NCP612SQ27T1 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.7V, 0.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 0.1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NCP612SQ27T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO 2.7V 0.1A SC70 Product overview: NCP612SQ27T1 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.7V, 0.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 0.1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NCP612SQ27T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.7V 0.1A LDO Voltage Regulator IC
699-NCP612SQ27T1
2.7V 0.1A LDO Voltage Regulator IC 699-NCP612SQ27T1
IC REG LDO 2.7V 0.1A SC70 Product overview: NCP612SQ27T1 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.7V, 0.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 0.1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NCP612SQ27T1 can be used for catalog matching and distributor lookup.

IC REG LDO 2.7V 0.1A SC70 Product overview: NCP612SQ27T1 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.7V, 0.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 0.1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NCP612SQ27T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCP612SQ27T1 - 102851-NCP612SQ27T1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP612SQ27T1
102851-NCP612SQ27T1
PMIC - PMIC - Voltage Regulators - Linear - NCP612SQ27T1 102851-NCP612SQ27T1
Manufacturer: ON Semiconductor Win Source Part Number: 102851-NCP612SQ27T1 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.27V @ 100mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 100mA Output Voltage: 2.7V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SC-88A (SC-70-5 / SOT-353) Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 2.7V Dropout Voltage-Max: 0.38V @ 100mA Operating Supply Current: 1μA to 90μA Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 102851-NCP612SQ27T1
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.27V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 100mA
Output Voltage: 2.7V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-88A (SC-70-5 / SOT-353)
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.7V
Dropout Voltage-Max: 0.38V @ 100mA
Operating Supply Current: 1μA to 90μA
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - NCP612SQ27T1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP612SQ27T1
PMIC - Voltage Regulators - Linear NCP612SQ27T1
IC REG LINEAR 2.7V 100MA SC88A

IC REG LINEAR 2.7V 100MA SC88A

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-NCP612SQ27T1 102851-NCP612SQ27T1 NCP612SQ27T1
Product Name 2.7V 0.1A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - NCP612SQ27T1 PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Reel - TR SC-70; Other; SC-88A (SC-70-5 / SOT-353)
Output Voltage 2.7 volts 2.7 volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps
Dropout Voltage 0.3800 volts 0.3800 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 16137444 - Radwell International
Allegro MicroSystems Inc.
View Details
2 suppliers
Voltage Regulators - 276990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; DFN (PL)1414-6
View Details
PMIC - PMIC - Voltage Regulators - Linear - CAT6202VP2-GT3 - 914752-CAT6202VP2-GT3 - Win Source Electronics
Specs
Output Polarity Positive
Package Type Other; 8-TDFN (2.0x2.5)
Life Cycle Stage PhaseOut; Obsolete
View Details
Battery Chargers - BQ24618RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details