onsemi Ldo, Fixed, 1.8V, 0.1A, -40 To 85Deg C; Output Type Onsemi NCP612SQ18T2G

Description
LDO, FIXED, 1.8V, 0.1A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:420mV; No. of Pins:5Pins RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 1.8V, 0.1A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:420mV; No. of Pins:5Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 1.8V, 0.1A, -40 To 85Deg C; Output Type Onsemi - 15R4564 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 1.8V, 0.1A, -40 To 85Deg C; Output Type Onsemi
15R4564
Ldo, Fixed, 1.8V, 0.1A, -40 To 85Deg C; Output Type Onsemi 15R4564
LDO, FIXED, 1.8V, 0.1A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:420mV; No. of Pins:5Pins RoHS Compliant: Yes

LDO, FIXED, 1.8V, 0.1A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:420mV; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 15R4564
Product Name Ldo, Fixed, 1.8V, 0.1A, -40 To 85Deg C; Output Type Onsemi
Input Voltage 2.2 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Nice Price SVC 3KVA 5KVA 10KVA 20KVA 30KVA Automatic Voltage Regulator Stabilizer 10000 150000va 20000va Voltage - No.1601411710800 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details