Manufacturer: ON Semiconductor
Win Source Part Number: 120079-NCP6121S52MNR
Packaging: Reel - TR
Applications: Controller, Intel VR12
Mounting: SMD (SMT)
Voltage - Input: 5 V to 13.2 V
Number of Outputs: 2
Categories: Integrated Circuits
Status: Active
Case / Package: 52-QFN (6x6)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
SPECIALTY ANALOG CIRCUIT, QCC52, 6 X 6 MM, 0.40 MM PITCH, ROHS COMPLIANT, QFN-52 Product overview: NCP6121S52MNR2G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, QFN, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-NCP6121S52MNR2G can be used for catalog matching and distributor lookup.
IC REG CTRLR VR12 2OUT 52QFN
Switching Controllers MULTIPHASE CONTROLLER
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 120079-NCP6121S52MNR2G | 761-NCP6121S52MNR2G | NCP6121S52MNR2GOSCT-ND | NCP6121S52MNR2G | NCP6121S52MNR2G |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - NCP6121S52MNR2G | QFN Power Management IC | Power Management - Specialized | Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized | Switching Controllers |
| Package Type | Other; 52-QFN (6x6) | Other; QFN |