onsemi Ldo, Adj, 0.5A, 1.25V To 5V, Dfn-6; Output Type Onsemi NCP606MNADJT2G

Description
LDO, ADJ, 0.5A, 1.25V TO 5V, DFN-6; Output Type:Adjustable; Input Voltage Min:1.5V; Input Voltage Max:6V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:5V; Output Current:500mA; RoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, 0.5A, 1.25V TO 5V, DFN-6; Output Type:Adjustable; Input Voltage Min:1.5V; Input Voltage Max:6V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:5V; Output Current:500mA; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 0.5A, 1.25V To 5V, Dfn-6; Output Type Onsemi - 81Y6947 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 0.5A, 1.25V To 5V, Dfn-6; Output Type Onsemi
81Y6947
Ldo, Adj, 0.5A, 1.25V To 5V, Dfn-6; Output Type Onsemi 81Y6947
LDO, ADJ, 0.5A, 1.25V TO 5V, DFN-6; Output Type:Adjustable; Input Voltage Min:1.5V; Input Voltage Max:6V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:5V; Output Current:500mA; RoHS Compliant: Yes

LDO, ADJ, 0.5A, 1.25V TO 5V, DFN-6; Output Type:Adjustable; Input Voltage Min:1.5V; Input Voltage Max:6V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:5V; Output Current:500mA; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 81Y6947
Product Name Ldo, Adj, 0.5A, 1.25V To 5V, Dfn-6; Output Type Onsemi
Input Voltage 1.5 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Stabilization Protection 10KVA 15KVA 20KVA 25KVA 3 Phase Voltage Stabilizer - No.1601451985819 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT1086QU - Micross Components, Inc.
Micross Components, Inc.
View Details