onsemi Voltage Regulators - Linear NCP606MN33T2G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-DFN (3x3.3)
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-DFN (3x3.3)
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP606MN33T2G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 3.3 V with a maximum output current of 500 mA. It features a low ground current, making it suitable for battery-powered applications. The device operates within an input voltage range of 1.5 V to 6.0 V and includes thermal and short-circuit protection for enhanced reliability. The NCP606 series is compatible with low-cost ceramic capacitors and is packaged in a compact DFN6 (3x3.3 mm) format. It also offers a typical output voltage tolerance of ±2% under all operating conditions. The device is Pb-free and has enhanced ESD ratings, making it robust for various applications, including portable instrumentation and notebook computers.

Datasheet Summary
Powered by GS/AI

The NCP606MN33T2G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 3.3 V with a maximum output current of 500 mA. It features a low ground current, making it suitable for battery-powered applications. The device operates within an input voltage range of 1.5 V to 6.0 V and includes thermal and short-circuit protection for enhanced reliability. The NCP606 series is compatible with low-cost ceramic capacitors and is packaged in a compact DFN6 (3x3.3 mm) format. It also offers a typical output voltage tolerance of ±2% under all operating conditions. The device is Pb-free and has enhanced ESD ratings, making it robust for various applications, including portable instrumentation and notebook computers.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - NCP606MN33T2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
NCP606MN33T2G
Voltage Regulators - Linear NCP606MN33T2G
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-DFN (3x3.3)

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-DFN (3x3.3)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number NCP606MN33T2G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431FDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 1658507 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - PMIC - Supervisors - 2U3820-50QDBVRG4Q1 - 906471-2U3820-50QDBVRG4Q1 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-5
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details