Manufacturer: ON Semiconductor
Win Source Part Number: 928900-NCP606MN30T2G
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-DFN (3x3.3)
Package: 6-VDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCP606
Categories: Integrated Circuits (ICs)
Case / Package: 6-DFN (3x3.3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP606MN30T2G-ND, NCP606MN30T2GOSDKR, NCP606MN30T2GOSCT, NCP606MN30T2GOSTR
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-DFN (3x3.3)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-DFN (3x3.3)
3V LDO Regulator, 675mA, 180mV Dropout, DFN6, 1.5-6V In Product overview: NCP606MN30T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 675mA, 6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 675mA, 6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP606MN30T2G can be used for catalog matching and distributor lookup.
IC REG LINEAR 3V 500MA 6DFN
IC REG LINEAR 3V 500MA 6DFN
IC REG LINEAR 3V 500MA 6DFN
LDO Voltage Regulators 500mA ACMOS LDO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 928900-NCP606MN30T2G | NCP606MN30T2GOSCT-ND | 776-NCP606MN30T2G | NCP606MN30T2G | 598-NCP606MN30T2G | NCP606MN30T2G | NCP606MN30T2G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCP606MN30T2G | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3V 675mA 6V LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | IC REG LINEAR 3V 500MA 6DFN | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Polarity | Positive | Positive | |||||
| Package Type | Other; 6-DFN (3x3.3) | Other; 6-VDFN Exposed Pad | Other; DFN | Other; 6-VDFN Exposed Pad | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Regulator Type | Standard | ||||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed |