Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-DFN (3x3.3)
Manufacturer: ON Semiconductor
Win Source Part Number: 887007-NCP606MN18T2G
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-DFN (3x3.3)
Package: 6-VDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCP606
Categories: Integrated Circuits (ICs)
Case / Package: 6-DFN (3x3.3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP606MN18T2GOSTR, NCP606MN18T2GOSDKR, NCP606MN18T2GOSCT, NCP606MN18T2G-ND
1.8V LDO Regulator, 500mA, DFN, 6-Pin, 250mV Dropout Product overview: NCP606MN18T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 500mA, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 500mA, DFN, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP606MN18T2G can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.8V 500MA 6DFN
IC REG LINEAR 1.8V 500MA 6DFN
IC REG LINEAR 1.8V 500MA 6DFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP606MN18T2GOSTR-ND | 887007-NCP606MN18T2G | 776-NCP606MN18T2G | NCP606MN18T2G | NCP606MN18T2G | NCP606MN18T2G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - NCP606MN18T2G | 1.8V 500mA DFN LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed | Fixed | |||
| Package Type | Other; 6-VDFN Exposed Pad | Other; 6-DFN (3x3.3) | Other; DFN | Other; 6-VDFN Exposed Pad | ||
| Special Features | Over Temperature, Short Circuit | Enable |