onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP605MNADJT2G

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 6-DFN (3x3.3)
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 6-DFN (3x3.3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP605MNADJT2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP605MNADJT2GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP605MNADJT2GOSTR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 6-DFN (3x3.3)

Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 6-DFN (3x3.3)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1354489-NCP605MNADJT2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1354489-NCP605MNADJT2G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1354489-NCP605MNADJT2G
Win Source Part Number: 1354489-NCP605MNADJT 2G Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Obsolete Package / Case: 6-VDFN Exposed Pad Supplier Device Package: 6-DFN (3x3.3) Base Product Number: NCP605 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Adjustable Output Configuration: Positive Number of Regulators: 1 Voltage - Input (Max): 6V Voltage - Output (Min/Fixed): 1.25V Voltage - Output (Max): 5V Voltage Dropout (Max): 0.45V @ 500mA (Typ) Current - Output: 500mA Current - Quiescent (Iq): 180 µA PSRR: 62dB ~ 40dB (120Hz ~ 10kHz) Control Features: Enable Protection Features: Over Temperature, Short Circuit

Win Source Part Number: 1354489-NCP605MNADJT2G
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Obsolete
Package / Case: 6-VDFN Exposed Pad
Supplier Device Package: 6-DFN (3x3.3)
Base Product Number: NCP605
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Adjustable
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 1.25V
Voltage - Output (Max): 5V
Voltage Dropout (Max): 0.45V @ 500mA (Typ)
Current - Output: 500mA
Current - Quiescent (Iq): 180 µA
PSRR: 62dB ~ 40dB (120Hz ~ 10kHz)
Control Features: Enable
Protection Features: Over Temperature, Short Circuit

Buy Now Datasheet
Singapore, Singapore
675mA LDO Voltage Regulator IC
776-NCP605MNADJT2G
675mA LDO Voltage Regulator IC 776-NCP605MNADJT2G
Adj LDO Regulator, 675mA, 1.5% Acc, 450mV Dropout, DFN6 Product overview: NCP605MNADJT2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 675mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 675mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP605MNADJT2G can be used for catalog matching and distributor lookup.

Adj LDO Regulator, 675mA, 1.5% Acc, 450mV Dropout, DFN6 Product overview: NCP605MNADJT2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 675mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 675mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP605MNADJT2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - NCP605MNADJT2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP605MNADJT2G
PMIC - Voltage Regulators - Linear NCP605MNADJT2G
IC REG LINEAR POS ADJ 500MA 6DFN

IC REG LINEAR POS ADJ 500MA 6DFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCP605MNADJT2G
LDO Voltage Regulators NCP605MNADJT2G
LDO Voltage Regulators 500mA ACMOS LDO

LDO Voltage Regulators 500mA ACMOS LDO

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP605MNADJT2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP605MNADJT2G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP605MNADJT2G
IC REG LINEAR POS ADJ 500MA 6DFN

IC REG LINEAR POS ADJ 500MA 6DFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number NCP605MNADJT2GOSTR-ND 1354489-NCP605MNADJT2G 776-NCP605MNADJT2G NCP605MNADJT2G NCP605MNADJT2G NCP605MNADJT2G
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 675mA LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive Positive
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; 6-VDFN Exposed Pad Other; Tape & Reel Other; DFN
Special Features Over Temperature, Short Circuit Enable Enable
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6841SA-T - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 18-DIP (0.300", 7.62mm)
Special Features Multiple Outputs
VIN 3 to 5.5 volts
View Details
Voltage Regulators - 1220376 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable
View Details
Battery Chargers - BQ24296RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3333ARM-3.15-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.3000 amps
View Details