Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-DFN (3x3.3)
3.3V LDO Regulator, 675mA, 170mV Dropout, DFN6, SMT Product overview: NCP605MN33T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 675mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 675mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP605MN33T2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1230439-NCP605MN33T2
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
LDO Voltage Regulators 500mA ACMOS LDO
IC REG LINEAR 3.3V 500MA 6DFN
IC REG LINEAR 3.3V 500MA 6DFN
IC REG LINEAR 3.3V 500MA 6DFN
IC REG LINEAR 3.3V 500MA 6DFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP605MN33T2GOSTR-ND | 776-NCP605MN33T2G | 1230439-NCP605MN33T2G | NCP605MN33T2G | 598-NCP605MN33T2G | NCP605MN33T2G | NCP605MN33T2G | NCP605MN33T2G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 675mA LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - NCP605MN33T2G | LDO Voltage Regulators | IC REG LINEAR 3.3V 500MA 6DFN | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | ||||||
| Output Polarity | Positive | Positive | ||||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | ||||
| Package Type | Other; 6-VDFN Exposed Pad | Other; DFN | Other; 6-VDFN Exposed Pad | Other; 6-VDFN Exposed Pad | ||||
| Special Features | Over Temperature, Short Circuit | Enable |