onsemi 1.8V 675mA LDO Voltage Regulator IC NCP605MN18T2G

Description
1.8V LDO Regulator, 675mA, 250mV Dropout, DFN6, 3x3.3mm Product overview: NCP605MN18T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 675mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 675mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP605MN18T2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.8V LDO Regulator, 675mA, 250mV Dropout, DFN6, 3x3.3mm Product overview: NCP605MN18T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 675mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 675mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP605MN18T2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.8V 675mA LDO Voltage Regulator IC
776-NCP605MN18T2G
1.8V 675mA LDO Voltage Regulator IC 776-NCP605MN18T2G
1.8V LDO Regulator, 675mA, 250mV Dropout, DFN6, 3x3.3mm Product overview: NCP605MN18T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 675mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 675mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP605MN18T2G can be used for catalog matching and distributor lookup.

1.8V LDO Regulator, 675mA, 250mV Dropout, DFN6, 3x3.3mm Product overview: NCP605MN18T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 675mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 675mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP605MN18T2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCP605MN18T2G - 060072-NCP605MN18T2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP605MN18T2G
060072-NCP605MN18T2G
PMIC - PMIC - Voltage Regulators - Linear - NCP605MN18T2G 060072-NCP605MN18T2G
Manufacturer: ON Semiconductor Win Source Part Number: 060072-NCP605MN18T2G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.25V @ 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Output Voltage: 1.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 6-DFN (3x3) Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 0.3V @ 500mA Operating Supply Current: 180μA Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 060072-NCP605MN18T2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.25V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-DFN (3x3)
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 0.3V @ 500mA
Operating Supply Current: 180μA
Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP605MN18T2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP605MN18T2GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP605MN18T2GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-DFN (3x3.3)

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-DFN (3x3.3)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP605MN18T2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP605MN18T2G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP605MN18T2G
IC REG LINEAR 1.8V 500MA 6DFN

IC REG LINEAR 1.8V 500MA 6DFN

Supplier's Site
PMIC - Voltage Regulators - Linear - NCP605MN18T2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP605MN18T2G
PMIC - Voltage Regulators - Linear NCP605MN18T2G
IC REG LINEAR 1.8V 500MA 6DFN

IC REG LINEAR 1.8V 500MA 6DFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCP605MN18T2G
LDO Voltage Regulators NCP605MN18T2G
LDO Voltage Regulators 500mA ACMOS LDO

LDO Voltage Regulators 500mA ACMOS LDO

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-NCP605MN18T2G 060072-NCP605MN18T2G NCP605MN18T2GOSTR-ND NCP605MN18T2G NCP605MN18T2G NCP605MN18T2G
Product Name 1.8V 675mA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - NCP605MN18T2G Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; DFN Other; 6-DFN (3x3) Other; 6-VDFN Exposed Pad
Output Voltage 1.8 volts 1.8 volts 1.8 volts 1.8 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
Dropout Voltage 0.2500 volts 0.3000 volts 0.3000 volts
Unlock Full Specs
to access all available technical data