Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-DFN (3x3.3)
IC REG LINEAR 1.5V 500MA 6DFN
LDO Voltage Regulators 500mA ACMOS LDO
IC REG LINEAR 1.5V 500MA 6DFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP605MN15T2GOSTR-ND | NCP605MN15T2G | NCP605MN15T2G | NCP605MN15T2G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 6-VDFN Exposed Pad | |||
| Special Features | Over Temperature, Short Circuit | Enable |