Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA 5-TSOP
Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA 5-TSOP
Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA 5-TSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 060071-NCP603SNADJT1
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.375V @ 300mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 300mA
Output Voltage: 1.25 V to 5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 5-TSOP
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 0.48V @ 300mA
Operating Supply Current: 180μA
PSRR: 62dB to 38dB (120Hz to 10kHz)
Maximum Output Voltage: 5V
Protection Features: Over Current, Over Temperature, Transient Voltage
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Adjustable Positive LDO Regulator, 1.25V Min, 5V Max, 0.48V Dropout, CMOS, PDSO5
Adj LDO Regulator, 300mA, 1.75-6V In, 1.25-5V Out, TSOP-5 Product overview: NCP603SNADJT1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 300mA, 6V, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300mA, 6V, 5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP603SNADJT1G can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 300MA 5TSOP
LDO Voltage Regulators 300mA CMOS LDO REG WITH ENABLE
IC REG LIN POS ADJ 300MA 5TSOP
IC REG LIN POS ADJ 300MA 5TSOP
| DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP603SNADJT1GOSCT-ND | 060071-NCP603SNADJT1G | NCP603SNADJT1G | 776-NCP603SNADJT1G | NCP603SNADJT1G | NCP603SNADJT1G | NCP603SNADJT1G | NCP603SNADJT1G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - NCP603SNADJT1G | 300mA 6V 5V LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | |
| Regulator Type | Standard | Low Dropout | ||||||
| Output Polarity | Positive | Positive | Positive | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||||
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | Other; 5-TSOP | Other; TSOP-5 | Other; TSOP | SOT23 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |