onsemi 3.3V 300mA 6V LDO Voltage Regulator IC NCP603SN330T1G

Description
3.3V LDO Regulator, 300mA, 6V In, TSOP-5, SMT Product overview: NCP603SN330T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 300mA, 6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300mA, 6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP603SN330T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.3V LDO Regulator, 300mA, 6V In, TSOP-5, SMT Product overview: NCP603SN330T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 300mA, 6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300mA, 6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP603SN330T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 300mA 6V LDO Voltage Regulator IC
776-NCP603SN330T1G
3.3V 300mA 6V LDO Voltage Regulator IC 776-NCP603SN330T1G
3.3V LDO Regulator, 300mA, 6V In, TSOP-5, SMT Product overview: NCP603SN330T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 300mA, 6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300mA, 6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP603SN330T1G can be used for catalog matching and distributor lookup.

3.3V LDO Regulator, 300mA, 6V In, TSOP-5, SMT Product overview: NCP603SN330T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 300mA, 6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300mA, 6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP603SN330T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP603SN330T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP603SN330T1GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP603SN330T1GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 5-TSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 5-TSOP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP603SN330T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP603SN330T1GOSDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP603SN330T1GOSDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 5-TSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 5-TSOP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP603SN330T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP603SN330T1GOSCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP603SN330T1GOSCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 5-TSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 5-TSOP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCP603SN330T1G - 145280-NCP603SN330T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP603SN330T1G
145280-NCP603SN330T1G
PMIC - PMIC - Voltage Regulators - Linear - NCP603SN330T1G 145280-NCP603SN330T1G
Manufacturer: ON Semiconductor Win Source Part Number: 145280-NCP603SN330T1 G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.157V @ 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 300mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 5-TSOP Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.23V @ 300mA Operating Supply Current: 180μA PSRR: 62dB to 38dB (120Hz to 10kHz) Protection Features: Over Current, Over Temperature, Transient Voltage Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 145280-NCP603SN330T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.157V @ 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 300mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 5-TSOP
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.23V @ 300mA
Operating Supply Current: 180μA
PSRR: 62dB to 38dB (120Hz to 10kHz)
Protection Features: Over Current, Over Temperature, Transient Voltage
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP603SN330T1G - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP603SN330T1G
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP603SN330T1G
IC REG LINEAR 3.3V 300MA 5TSOP

IC REG LINEAR 3.3V 300MA 5TSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCP603SN330T1G
LDO Voltage Regulators NCP603SN330T1G
LDO Voltage Regulators 300mA CMOS LDO REG WITH ENABLE

LDO Voltage Regulators 300mA CMOS LDO REG WITH ENABLE

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - NCP603SN330T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP603SN330T1G
PMIC - Voltage Regulators - Linear NCP603SN330T1G
IC REG LINEAR 3.3V 300MA 5TSOP

IC REG LINEAR 3.3V 300MA 5TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP603SN330T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP603SN330T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP603SN330T1G
IC REG LINEAR 3.3V 300MA 5TSOP

IC REG LINEAR 3.3V 300MA 5TSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-NCP603SN330T1G NCP603SN330T1GOSTR-ND 145280-NCP603SN330T1G NCP603SN330T1G NCP603SN330T1G NCP603SN330T1G NCP603SN330T1G
Product Name 3.3V 300mA 6V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - NCP603SN330T1G Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type Other; TSOP SOT23; Other; SOT-23-5 Thin, TSOT-23-5 Other; 5-TSOP SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts
IOUT 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps
Dropout Voltage 0.1570 volts 0.2300 volts 0.2300 volts 0.2300 volts
Unlock Full Specs
to access all available technical data