onsemi PMIC - PMIC - Voltage Regulators - Linear - NCP603SN150T1G NCP603SN150T1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 060068-NCP603SN150T1 G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.35V @ 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 300mA Output Voltage: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 5-TSOP Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.5V Dropout Voltage-Max: 0.4V @ 300mA Operating Supply Current: 180μA PSRR: 62dB to 38dB (120Hz to 10kHz) Protection Features: Over Current, Over Temperature, Transient Voltage Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 060068-NCP603SN150T1 G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.35V @ 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 300mA Output Voltage: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 5-TSOP Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.5V Dropout Voltage-Max: 0.4V @ 300mA Operating Supply Current: 180μA PSRR: 62dB to 38dB (120Hz to 10kHz) Protection Features: Over Current, Over Temperature, Transient Voltage Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - NCP603SN150T1G - 060068-NCP603SN150T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP603SN150T1G
060068-NCP603SN150T1G
PMIC - PMIC - Voltage Regulators - Linear - NCP603SN150T1G 060068-NCP603SN150T1G
Manufacturer: ON Semiconductor Win Source Part Number: 060068-NCP603SN150T1 G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.35V @ 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 300mA Output Voltage: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 5-TSOP Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.5V Dropout Voltage-Max: 0.4V @ 300mA Operating Supply Current: 180μA PSRR: 62dB to 38dB (120Hz to 10kHz) Protection Features: Over Current, Over Temperature, Transient Voltage Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 060068-NCP603SN150T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.35V @ 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 300mA
Output Voltage: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 5-TSOP
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 0.4V @ 300mA
Operating Supply Current: 180μA
PSRR: 62dB to 38dB (120Hz to 10kHz)
Protection Features: Over Current, Over Temperature, Transient Voltage
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP603SN150T1G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP603SN150T1G-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP603SN150T1G-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 5-TSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 5-TSOP

Buy Now Datasheet
Singapore, Singapore
High-Performance 300 mA 1.5 V LDO Voltage Regulator IC
776-NCP603SN150T1G
High-Performance 300 mA 1.5 V LDO Voltage Regulator IC 776-NCP603SN150T1G
LDO Regulator, 300 mA, High Performance, with Enable and Enhanced ESD Protection Vout: 1.5 V, TSOP-5, 3000-REEL Product overview: NCP603SN150T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, LDO, 300 mA, 1.5 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, High-Performance, 300 mA, 1.5 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP603SN150T1G can be used for catalog matching and distributor lookup.

LDO Regulator, 300 mA, High Performance, with Enable and Enhanced ESD Protection Vout: 1.5 V, TSOP-5, 3000-REEL Product overview: NCP603SN150T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, LDO, 300 mA, 1.5 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, High-Performance, 300 mA, 1.5 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP603SN150T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP603SN150T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP603SN150T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP603SN150T1G
IC REG LINEAR 1.5V 300MA 5TSOP

IC REG LINEAR 1.5V 300MA 5TSOP

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCP603SN150T1G
LDO Voltage Regulators NCP603SN150T1G
LDO Voltage Regulators 300mA CMOS LDO REG WITH ENABLE

LDO Voltage Regulators 300mA CMOS LDO REG WITH ENABLE

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - NCP603SN150T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP603SN150T1G
PMIC - Voltage Regulators - Linear NCP603SN150T1G
IC REG LINEAR 1.5V 300MA 5TSOP

IC REG LINEAR 1.5V 300MA 5TSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 060068-NCP603SN150T1G NCP603SN150T1G-ND 776-NCP603SN150T1G NCP603SN150T1G NCP603SN150T1G NCP603SN150T1G
Product Name PMIC - PMIC - Voltage Regulators - Linear - NCP603SN150T1G Voltage Regulators - Linear, Low Drop Out (LDO) Regulators High-Performance 300 mA 1.5 V LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed
Package Type Other; 5-TSOP SOT23; Other; SOT-23-5 Thin, TSOT-23-5 Other; TSOP SOT23
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 7513033 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
Motor Drivers, Controllers - A3983SLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
VIN 3 to 5.5 volts
View Details
Power Management IC - 713-BQ27500DRZR-V130 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; VSON EP
Operating Temperature -40 C (-40 F)
View Details
2 suppliers