Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 5-TSOP
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 5-TSOP
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 5-TSOP
Adj LDO Regulator, 150mA, 1.75-6V In, 1.25-5V Out, 75mV Dropout, TSOP-5 Product overview: NCP600SNADJT1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150mA, 6V, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150mA, 6V, 5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP600SNADJT1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 025078-NCP600SNADJT1
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.075V @ 150mA
Number of Regulators: 1
Output Type: Adjustable
Output Current: 150mA
Output Voltage: 1.25 V to 5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 5-TSOP
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 0.125V @ 150mA
Operating Supply Current: 135μA
PSRR: 62dB to 38dB (120Hz to 10kHz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 5V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
LDO Voltage Regulators LOW DROP OUT VTG REG
IC REG LIN POS ADJ 150MA 5TSOP
IC REG LIN POS ADJ 150MA 5TSOP
IC REG LIN POS ADJ 150MA 5TSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP600SNADJT1GOSCT-ND | 776-NCP600SNADJT1G | 025078-NCP600SNADJT1G | NCP600SNADJT1G | NCP600SNADJT1G | NCP600SNADJT1G | NCP600SNADJT1G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 150mA 6V 5V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - NCP600SNADJT1G | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | Other; TSOP | Other; 5-TSOP | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |