onsemi 3.5V 150mA 6V LDO Voltage Regulator IC NCP600SN350T1G

Description
3.5V LDO Regulator, 150mA, 75mV Dropout, 6V In, TSOP-5 Product overview: NCP600SN350T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.5V, 150mA, 6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.5V, 150mA, 6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP600SN350T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.5V LDO Regulator, 150mA, 75mV Dropout, 6V In, TSOP-5 Product overview: NCP600SN350T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.5V, 150mA, 6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.5V, 150mA, 6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP600SN350T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.5V 150mA 6V LDO Voltage Regulator IC
776-NCP600SN350T1G
3.5V 150mA 6V LDO Voltage Regulator IC 776-NCP600SN350T1G
3.5V LDO Regulator, 150mA, 75mV Dropout, 6V In, TSOP-5 Product overview: NCP600SN350T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.5V, 150mA, 6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.5V, 150mA, 6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP600SN350T1G can be used for catalog matching and distributor lookup.

3.5V LDO Regulator, 150mA, 75mV Dropout, 6V In, TSOP-5 Product overview: NCP600SN350T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.5V, 150mA, 6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.5V, 150mA, 6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP600SN350T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCP600SN350T1G - 1082325-NCP600SN350T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP600SN350T1G
1082325-NCP600SN350T1G
PMIC - PMIC - Voltage Regulators - Linear - NCP600SN350T1G 1082325-NCP600SN350T1G
Manufacturer: ON Semiconductor Win Source Part Number: 1082325-NCP600SN350T 1G Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 150mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 5-TSOP Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 3.5V Operating Supply Current: 180μA PSRR: 62dB to 38dB (120Hz to 10kHz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1082325-NCP600SN350T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 5-TSOP
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3.5V
Operating Supply Current: 180μA
PSRR: 62dB to 38dB (120Hz to 10kHz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP600SN350T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP600SN350T1GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP600SN350T1GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-TSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-TSOP

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - NCP600SN350T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP600SN350T1G
PMIC - Voltage Regulators - Linear NCP600SN350T1G
IC REG LINEAR 3.5V 150MA 5TSOP

IC REG LINEAR 3.5V 150MA 5TSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCP600SN350T1G
LDO Voltage Regulators NCP600SN350T1G
LDO Voltage Regulators HI PERFORMANCE 150mA LO PWR LDO REGULATOR

LDO Voltage Regulators HI PERFORMANCE 150mA LO PWR LDO REGULATOR

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP600SN350T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP600SN350T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP600SN350T1G
IC REG LINEAR 3.5V 150MA 5TSOP

IC REG LINEAR 3.5V 150MA 5TSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-NCP600SN350T1G 1082325-NCP600SN350T1G NCP600SN350T1GOSTR-ND NCP600SN350T1G NCP600SN350T1G NCP600SN350T1G
Product Name 3.5V 150mA 6V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - NCP600SN350T1G Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; TSOP Other; 5-TSOP SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23
Output Voltage 3.5 volts 3.5 volts 3.5 volts 3.5 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
Dropout Voltage 0.0750 volts
Unlock Full Specs
to access all available technical data