IC REG LINEAR POS ADJ 1A 8-DFNW
IC REG LINEAR POS ADJ 1A 8-DFNW
IC REG LINEAR POS ADJ 1A 8-DFNW
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 2849025 | 488-NCP59801CMLADJTCGCT-ND |
| Product Name | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | |
| Output Polarity | Positive | |
| Output Voltage Type | Adjustable / Variable | |
| Package Type | Other; 8-VDFN Exposed Pad | |
| Special Features | Input Overcurrent Protection |