IC REG LINEAR 1.8V 1A 8-DFNW
IC REG LINEAR 1.8V 1A 8-DFNW
IC REG LINEAR 1.8V 1A 8-DFNW
onsemi Transistor NCP59801CML180TCG
onsemi Transistor NCP59801CML180TCG
onsemi Transistor NCP59801CML180TCG
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 488-NCP59801CML180TCGCT-ND | 2849022P |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators |
| Regulator Type | Standard | |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed | |
| Package Type | Other; 8-VDFN Exposed Pad | |
| Special Features | Input Overcurrent Protection |