Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 6-WLCSP (1.4x0.8)
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 6-WLCSP (1.4x0.8)
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 6-WLCSP (1.4x0.8)
Win Source Part Number: 1372415-NCP59771AFCR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Package / Case: 6-XFBGA, WLCSP
Supplier Device Package: 6-WLCSP (1.4x0.8)
Base Product Number: NCP59771
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Adjustable
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 0.4V
Voltage - Output (Max): 3V
Voltage Dropout (Max): 1.5V @ 1A
Current - Output: 1A
Current - Quiescent (Iq): 110 µA
PSRR: 75dB (1kHz)
Control Features: Enable
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
ON Semiconductor NCP59771AFCRCADJT2G
ON Semiconductor NCP59771AFCRCADJT2G
ON Semiconductor NCP59771AFCRCADJT2G
NCP59771 - LDO Regulator, 1 A, Ultra Low Drop Out Bias Rail, 1% Accuracy, Fast Transient Response
IC REG LINEAR POS ADJ 1A 6WLCSP Product overview: NCP59771AFCRCADJT2G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP59771AFCRCADJ
IC REG LINEAR POS ADJ 1A 6WLCSP
IC REG LINEAR POS ADJ 1A 6WLCSP
| DigiKey | Win Source Electronics | RS Components, Ltd. | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 488-NCP59771AFCRCADJT2GCT-ND | 1372415-NCP59771AFCRCADJT2G | 2216642P | NCP59771AFCRCADJT2G | 776-NCP59771AFCRCADJT2G | NCP59771AFCRCADJT2G | NCP59771AFCRCADJT2G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators | 1A Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Standard | ||||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||||
| Package Type | Other; 6-XFBGA, WLCSP | Other; Tape & Reel | Other; WLCSP | Other; WLCSP | Other; Tape & Reel (TR) | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |