Win Source Part Number: 1356013-NCP59763AMN0
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Package / Case: 10-VFDFN Exposed Pad
Supplier Device Package: 10-DFN (3x3)
Base Product Number: NCP59763
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Fixed
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): 3.6V
Voltage - Output (Min/Fixed): 0.8V
Voltage Dropout (Max): 0.13V @ 3A
Current - Output: 3A
Current - Quiescent (Iq): 1.8 mA
PSRR: 70dB ~ 35dB (1kHz ~ 500kHz)
Control Features: Current Limit, Delay, Enable, Power Good, Soft Start
Protection Features: Over Current, Over Temperature
LINEAR VOLTAGE REGULATOR (LDO), Product overview: NCP59763AMN080TBG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP59763AMN080TB
LINEAR VOLTAGE REGULATOR (LDO),
LINEAR VOLTAGE REGULATOR (LDO)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1356013-NCP59763AMN080TBG | 776-NCP59763AMN080TBG | NCP59763AMN080TBG | NCP59763AMN080TBG |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | ||
| Package Type | Other; Tape & Reel | Other; Tape & Reel (TR) | ||
| Special Features | Internal Current Limit; Input Overcurrent Protection; Current Limit, Delay, Enable, Power Good, Soft Start | Internal Current Limit; Current Limit, Delay, Enable, Power Good, Soft Start | ||
| Dropout Voltage | 0.1300 volts | 0.0700 volts |