onsemi Ldo Voltage Regulator Adjustable O/p, 0.8V-3.6V, 3A, Qfn-20; Output Type Onsemi NCP59749MN2ADJTBG

Description
LDO VOLTAGE REGULATOR ADJUSTABLE O/P, 0.8V-3.6V, 3A, QFN-20; Output Type:Adjustable; Input Voltage Min:800mV; Input Voltage Max:5.5V; Output Voltage Min:800mV; Output Voltage Max:3.6V; Output Current Max:3A; IC Case / Package:QFN RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR ADJUSTABLE O/P, 0.8V-3.6V, 3A, QFN-20; Output Type:Adjustable; Input Voltage Min:800mV; Input Voltage Max:5.5V; Output Voltage Min:800mV; Output Voltage Max:3.6V; Output Current Max:3A; IC Case / Package:QFN RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator Adjustable O/p, 0.8V-3.6V, 3A, Qfn-20; Output Type Onsemi - 84X9188 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator Adjustable O/p, 0.8V-3.6V, 3A, Qfn-20; Output Type Onsemi
84X9188
Ldo Voltage Regulator Adjustable O/p, 0.8V-3.6V, 3A, Qfn-20; Output Type Onsemi 84X9188
LDO VOLTAGE REGULATOR ADJUSTABLE O/P, 0.8V-3.6V, 3A, QFN-20; Output Type:Adjustable; Input Voltage Min:800mV; Input Voltage Max:5.5V; Output Voltage Min:800mV; Output Voltage Max:3.6V; Output Current Max:3A; IC Case / Package:QFN RoHS Compliant: Yes

LDO VOLTAGE REGULATOR ADJUSTABLE O/P, 0.8V-3.6V, 3A, QFN-20; Output Type:Adjustable; Input Voltage Min:800mV; Input Voltage Max:5.5V; Output Voltage Min:800mV; Output Voltage Max:3.6V; Output Current Max:3A; IC Case / Package:QFN RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo Voltage Regulator Adjustable O/p, 0.8V-3.6V, 3A, Qfn-20; Output Type Onsemi - 68X4163 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator Adjustable O/p, 0.8V-3.6V, 3A, Qfn-20; Output Type Onsemi
68X4163
Ldo Voltage Regulator Adjustable O/p, 0.8V-3.6V, 3A, Qfn-20; Output Type Onsemi 68X4163
LDO VOLTAGE REGULATOR ADJUSTABLE O/P, 0.8V-3.6V, 3A, QFN-20; Output Type:Adjustable; Input Voltage Min:800mV; Input Voltage Max:5.5V; Output Voltage Min:800mV; Output Voltage Max:3.6V; Output Current Max:3A; IC Case / Package:QFN RoHS Compliant: Yes

LDO VOLTAGE REGULATOR ADJUSTABLE O/P, 0.8V-3.6V, 3A, QFN-20; Output Type:Adjustable; Input Voltage Min:800mV; Input Voltage Max:5.5V; Output Voltage Min:800mV; Output Voltage Max:3.6V; Output Current Max:3A; IC Case / Package:QFN RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCP59749MN2ADJTBG
LDO Voltage Regulators NCP59749MN2ADJTBG
LDO Voltage Regulators 3 A, DUAL-RAIL VLDO LIN R

LDO Voltage Regulators 3 A, DUAL-RAIL VLDO LIN R

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 84X9188 NCP59749MN2ADJTBG
Product Name Ldo Voltage Regulator Adjustable O/p, 0.8V-3.6V, 3A, Qfn-20; Output Type Onsemi LDO Voltage Regulators
Input Voltage 0.8000 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
200KVA Three Phase Voltage Stabilizer 380V 400V 480V Voltage Regulation Accuracy ±1% 250KVA 300KVA - No.10000036063042 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Analog - MTLT117AQR - Micross Components, Inc.
Micross Components, Inc.
View Details