onsemi Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear NCP59749MN2ADJTBG

Description
Win Source Part Number: 992764-NCP59749MN2AD JTBG Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 3A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Power Good, Soft Start Voltage - Output (Max): 3.6V Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 0.8V Package / Case: 20-VQFN Exposed Pad Supplier Device Package: 20-QFN (5x5) Temperature Range - Operating: -40°C ~ 125°C PSRR: 60dB ~ 30dB (1kHz ~ 300kHz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NCP59749MN2ADJTBGOST R,ONSONSNCP59749MN2A DJTBG,NCP59749MN2ADJ TBGOSCT,NCP59749MN2A DJTBGOSDKR,2156-NCP5 9749MN2ADJTBG-OS Base Product Number: NCP59749 Voltage Dropout (Max): 0.28V @ 3A
Request a Quote Datasheet
Description
Win Source Part Number: 992764-NCP59749MN2AD JTBG Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 3A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Power Good, Soft Start Voltage - Output (Max): 3.6V Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 0.8V Package / Case: 20-VQFN Exposed Pad Supplier Device Package: 20-QFN (5x5) Temperature Range - Operating: -40°C ~ 125°C PSRR: 60dB ~ 30dB (1kHz ~ 300kHz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NCP59749MN2ADJTBGOST R,ONSONSNCP59749MN2A DJTBG,NCP59749MN2ADJ TBGOSCT,NCP59749MN2A DJTBGOSDKR,2156-NCP5 9749MN2ADJTBG-OS Base Product Number: NCP59749 Voltage Dropout (Max): 0.28V @ 3A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 992764-NCP59749MN2ADJTBG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
992764-NCP59749MN2ADJTBG
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 992764-NCP59749MN2ADJTBG
Win Source Part Number: 992764-NCP59749MN2AD JTBG Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 3A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Power Good, Soft Start Voltage - Output (Max): 3.6V Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 0.8V Package / Case: 20-VQFN Exposed Pad Supplier Device Package: 20-QFN (5x5) Temperature Range - Operating: -40°C ~ 125°C PSRR: 60dB ~ 30dB (1kHz ~ 300kHz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NCP59749MN2ADJTBGOST R,ONSONSNCP59749MN2A DJTBG,NCP59749MN2ADJ TBGOSCT,NCP59749MN2A DJTBGOSDKR,2156-NCP5 9749MN2ADJTBG-OS Base Product Number: NCP59749 Voltage Dropout (Max): 0.28V @ 3A

Win Source Part Number: 992764-NCP59749MN2ADJTBG
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 3A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Good, Soft Start
Voltage - Output (Max): 3.6V
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 0.8V
Package / Case: 20-VQFN Exposed Pad
Supplier Device Package: 20-QFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 60dB ~ 30dB (1kHz ~ 300kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: NCP59749MN2ADJTBGOSTR,ONSONSNCP59749MN2ADJTBG,NCP59749MN2ADJTBGOSCT,NCP59749MN2ADJTBGOSDKR,2156-NCP59749MN2ADJTBG-OS
Base Product Number: NCP59749
Voltage Dropout (Max): 0.28V @ 3A

Buy Now Datasheet
Singapore, Singapore
3A 5.5V 3.6V QFN LDO Voltage Regulator IC
776-NCP59749MN2ADJTBG
3A 5.5V 3.6V QFN LDO Voltage Regulator IC 776-NCP59749MN2ADJTBG
3A LDO Regulator, 120mV Dropout, 5.5V In, 3.6V Out, QFN Product overview: NCP59749MN2ADJTBG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A, 5.5V, 3.6V, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 5.5V, 3.6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP59749MN2ADJTB G can be used for catalog matching and distributor lookup.

3A LDO Regulator, 120mV Dropout, 5.5V In, 3.6V Out, QFN Product overview: NCP59749MN2ADJTBG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A, 5.5V, 3.6V, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 5.5V, 3.6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP59749MN2ADJTBG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP59749MN2ADJTBGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP59749MN2ADJTBGOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP59749MN2ADJTBGOSTR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 20-QFN (5x5)

Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 20-QFN (5x5)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP59749MN2ADJTBGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP59749MN2ADJTBGOSCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP59749MN2ADJTBGOSCT-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 20-QFN (5x5)

Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 20-QFN (5x5)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP59749MN2ADJTBGOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP59749MN2ADJTBGOSDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP59749MN2ADJTBGOSDKR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 20-QFN (5x5)

Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 20-QFN (5x5)

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - NCP59749MN2ADJTBG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP59749MN2ADJTBG
PMIC - Voltage Regulators - Linear NCP59749MN2ADJTBG
IC REG LINEAR POS ADJ 3A 20QFN

IC REG LINEAR POS ADJ 3A 20QFN

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP59749MN2ADJTBG - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP59749MN2ADJTBG
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP59749MN2ADJTBG
IC REG LINEAR POS ADJ 3A 20QFN

IC REG LINEAR POS ADJ 3A 20QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP59749MN2ADJTBG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP59749MN2ADJTBG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP59749MN2ADJTBG
IC REG LINEAR POS ADJ 3A 20QFN

IC REG LINEAR POS ADJ 3A 20QFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 992764-NCP59749MN2ADJTBG 776-NCP59749MN2ADJTBG NCP59749MN2ADJTBGOSTR-ND NCP59749MN2ADJTBG NCP59749MN2ADJTBG NCP59749MN2ADJTBG
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 3A 5.5V 3.6V QFN LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive Positive
Output Voltage Type Adjustable / Variable; Adjustable Fixed; Adjustable / Variable Adjustable / Variable Adjustable / Variable
Package Type Other; Tape & Reel Other; QFN Other; 20-VQFN Exposed Pad Other; 20-VQFN Exposed Pad
Special Features Input Overcurrent Protection; Enable, Power Good, Soft Start Input Overcurrent Protection Enable, Power Good, Soft Start
Unlock Full Specs
to access all available technical data