onsemi Linear Voltage Regulator Evaluation Boards NCP59748MN1ADJTBGEVB

Description
NCP59748 1 - Single Channels per IC Positive Adjustable Linear Voltage Regulator Evaluation Board
Request a Quote Datasheet
Description
NCP59748 1 - Single Channels per IC Positive Adjustable Linear Voltage Regulator Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Voltage Regulator Evaluation Boards - NCP59748MN1ADJTBGEVBOS-ND - DigiKey
Thief River Falls, MN, United States
Linear Voltage Regulator Evaluation Boards
NCP59748MN1ADJTBGEVBOS-ND
Linear Voltage Regulator Evaluation Boards NCP59748MN1ADJTBGEVBOS-ND
NCP59748 1 - Single Channels per IC Positive Adjustable Linear Voltage Regulator Evaluation Board

NCP59748 1 - Single Channels per IC Positive Adjustable Linear Voltage Regulator Evaluation Board

Buy Now Datasheet
Evaluation Boards - Linear Voltage Regulators - NCP59748MN1ADJTBGEVB - 790610-NCP59748MN1ADJTBGEVB - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Linear Voltage Regulators - NCP59748MN1ADJTBGEVB
790610-NCP59748MN1ADJTBGEVB
Evaluation Boards - Linear Voltage Regulators - NCP59748MN1ADJTBGEVB 790610-NCP59748MN1ADJTBGEVB
Manufacturer: ON Semiconductor Win Source Part Number: 790610-NCP59748MN1AD JTBGEVB Operating Temperature Range: -40°C ~ 125°C Voltage - Output: 1.2V Voltage - Input: 1.5V Supplied Contents: Board(s) Output Current: 1.5A Utilized IC / Part: NCP59748 Board Type: Fully Populated Channels per IC: 1 - Single Categories: Development Boards, Kits, Programmers Regulator Type: Positive Adjustable Introduction Date: January 01, 2000 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 790610-NCP59748MN1ADJTBGEVB
Operating Temperature Range: -40°C ~ 125°C
Voltage - Output: 1.2V
Voltage - Input: 1.5V
Supplied Contents: Board(s)
Output Current: 1.5A
Utilized IC / Part: NCP59748
Board Type: Fully Populated
Channels per IC: 1 - Single
Categories: Development Boards, Kits, Programmers
Regulator Type: Positive Adjustable
Introduction Date: January 01, 2000
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards - NCP59748MN1ADJTBGEVB - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards
NCP59748MN1ADJTBGEVB
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards NCP59748MN1ADJTBGEVB
EVAL BOARD NCP59748MN1ADJTBG

EVAL BOARD NCP59748MN1ADJTBG

Supplier's Site
Ncp59748 Eval Board / Onsemi - 31AC0620 - Newark, An Avnet Company
Chicago, IL, United States
Ncp59748 Eval Board / Onsemi
31AC0620
Ncp59748 Eval Board / Onsemi 31AC0620
NCP59748 EVAL BOARD /

NCP59748 EVAL BOARD /

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number NCP59748MN1ADJTBGEVBOS-ND 790610-NCP59748MN1ADJTBGEVB NCP59748MN1ADJTBGEVB 31AC0620
Product Name Linear Voltage Regulator Evaluation Boards Evaluation Boards - Linear Voltage Regulators - NCP59748MN1ADJTBGEVB Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards Ncp59748 Eval Board / Onsemi
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Communication & Wireless Development Tools - 2864031 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; LTE
Ports Wireless
View Details
TB, PHA-22H+,DL1020, 50 OHM - TB-566-50H+ - Mini-Circuits
Specs
Category Developement Board
View Details
OOL Sensor Evaluation Kit - Flow Eval Board FS/OOL + OOL liquid sensor - Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details